Nichicon (America) Corporation Aluminum - Polymer Capacitors PCF1C151MCL1GS

Description
150µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-3002-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3002-6-ND
Aluminum - Polymer Capacitors 493-3002-6-ND
150µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 105°C

150µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-3002-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3002-2-ND
Aluminum - Polymer Capacitors 493-3002-2-ND
150µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 105°C

150µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-3002-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3002-1-ND
Aluminum - Polymer Capacitors 493-3002-1-ND
150µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 105°C

150µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 150Uf, 16V, 20%, Smd, Full Reel; Capacitance Nichicon - 58R6365 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 16V, 20%, Smd, Full Reel; Capacitance Nichicon
58R6365
Aluminum Electrolytic Capacitor, 150Uf, 16V, 20%, Smd, Full Reel; Capacitance Nichicon 58R6365
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 16V, 20%, SMD, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:25ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 16V, 20%, SMD, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:25ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - PCF1C151MCL1GS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PCF1C151MCL1GS
Aluminum - Polymer Capacitors PCF1C151MCL1GS
CAP ALUM POLY 150UF 20% 16V SMD

CAP ALUM POLY 150UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - PCF1C151MCL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PCF1C151MCL1GS
Capacitors - Aluminum - Polymer Capacitors PCF1C151MCL1GS
CAP ALUM POLY 150UF 20% 16V SMD

CAP ALUM POLY 150UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-3002-6-ND 493-3002-2-ND 58R6365 PCF1C151MCL1GS PCF1C151MCL1GS
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 150Uf, 16V, 20%, Smd, Full Reel; Capacitance Nichicon Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 157XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details