Nichicon (America) Corporation Aluminum - Polymer Capacitors PCF1A470MCL1GS

Description
47µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-2990-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-2990-6-ND
Aluminum - Polymer Capacitors 493-2990-6-ND
47µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 2000 Hrs @ 105°C

47µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-2990-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-2990-2-ND
Aluminum - Polymer Capacitors 493-2990-2-ND
47µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 2000 Hrs @ 105°C

47µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-2990-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-2990-1-ND
Aluminum - Polymer Capacitors 493-2990-1-ND
47µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 2000 Hrs @ 105°C

47µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - PCF1A470MCL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PCF1A470MCL1GS
Capacitors - Aluminum - Polymer Capacitors PCF1A470MCL1GS
CAP ALUM POLY 47UF 20% 10V SMD

CAP ALUM POLY 47UF 20% 10V SMD

Supplier's Site
Aluminum - Polymer Capacitors - PCF1A470MCL1GS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PCF1A470MCL1GS
Aluminum - Polymer Capacitors PCF1A470MCL1GS
CAP ALUM POLY 47UF 20% 10V SMD

CAP ALUM POLY 47UF 20% 10V SMD

Supplier's Site Datasheet
CAP ALUM POLY 47UF 20% 10V SMD - 555-PCF1A470MCL1GS - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 47UF 20% 10V SMD
555-PCF1A470MCL1GS
CAP ALUM POLY 47UF 20% 10V SMD 555-PCF1A470MCL1GS
CAP ALUM POLY 47UF 20% 10V SMD

CAP ALUM POLY 47UF 20% 10V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 10V, 20%, Smd, Full Reel; Capacitance Nichicon - 58R6358 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 10V, 20%, Smd, Full Reel; Capacitance Nichicon
58R6358
Aluminum Electrolytic Capacitor, 47Uf, 10V, 20%, Smd, Full Reel; Capacitance Nichicon 58R6358
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 10V, 20%, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:26ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 10V, 20%, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:26ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-2990-6-ND 493-2990-2-ND PCF1A470MCL1GS PCF1A470MCL1GS 555-PCF1A470MCL1GS 58R6358
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors CAP ALUM POLY 47UF 20% 10V SMD Aluminum Electrolytic Capacitor, 47Uf, 10V, 20%, Smd, Full Reel; Capacitance Nichicon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713282 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details