CAP FILM 2UF 10% 100VDC AXIAL
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | MPH1104200KE-ND |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |
| Applications | High Frequency |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Polypropylene |