Nichicon (America) Corporation Motor Run Capacitor, 4Uf, 500V, Rad; Dielectric Type Icel By Nichicon MABA054400KJS

Description
MOTOR RUN CAPACITOR, 4UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:42mm RoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 4UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:42mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 4Uf, 500V, Rad; Dielectric Type Icel By Nichicon - 78AH2839 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 4Uf, 500V, Rad; Dielectric Type Icel By Nichicon
78AH2839
Motor Run Capacitor, 4Uf, 500V, Rad; Dielectric Type Icel By Nichicon 78AH2839
MOTOR RUN CAPACITOR, 4UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:42mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 4UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:42mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH2839
Product Name Motor Run Capacitor, 4Uf, 500V, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details