Nichicon (America) Corporation Capacitors - Film Capacitors MABA054100KJL

Description
CAP FILM 1UF 10% 1.2KVDC RADIAL
Description
CAP FILM 1UF 10% 1.2KVDC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MABA054100KJL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MABA054100KJL
Capacitors - Film Capacitors MABA054100KJL
CAP FILM 1UF 10% 1.2KVDC RADIAL

CAP FILM 1UF 10% 1.2KVDC RADIAL

Supplier's Site
Motor Run Capacitor, 1Uf, 500Vac, Rad; Dielectric Type Icel By Nichicon - 78AH4988 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 1Uf, 500Vac, Rad; Dielectric Type Icel By Nichicon
78AH4988
Motor Run Capacitor, 1Uf, 500Vac, Rad; Dielectric Type Icel By Nichicon 78AH4988
MOTOR RUN CAPACITOR, 1UF, 500VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:42.5mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 1UF, 500VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:42.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MABA054100KJL 78AH4988
Product Name Capacitors - Film Capacitors Motor Run Capacitor, 1Uf, 500Vac, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications Motors / Motor Starting; Motor Run Motors / Motor Starting
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details