Nichicon (America) Corporation Motor Run Capacitor, 15Uf, 160V, Rad; Dielectric Type Icel By Nichicon MABA045150KJS

Description
MOTOR RUN CAPACITOR, 15UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:42.5mm RoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 15UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:42.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 15Uf, 160V, Rad; Dielectric Type Icel By Nichicon - 78AH2804 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 15Uf, 160V, Rad; Dielectric Type Icel By Nichicon
78AH2804
Motor Run Capacitor, 15Uf, 160V, Rad; Dielectric Type Icel By Nichicon 78AH2804
MOTOR RUN CAPACITOR, 15UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:42.5mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 15UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:42.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH2804
Product Name Motor Run Capacitor, 15Uf, 160V, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details