Nichicon (America) Corporation Motor Run Capacitor, 4Uf, 160V, Rad; Dielectric Type Icel By Nichicon MABA044400KHS

Description
MOTOR RUN CAPACITOR, 4UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:32mm RoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 4UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 4Uf, 160V, Rad; Dielectric Type Icel By Nichicon - 78AH2788 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 4Uf, 160V, Rad; Dielectric Type Icel By Nichicon
78AH2788
Motor Run Capacitor, 4Uf, 160V, Rad; Dielectric Type Icel By Nichicon 78AH2788
MOTOR RUN CAPACITOR, 4UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:32mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 4UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH2788
Product Name Motor Run Capacitor, 4Uf, 160V, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers