Nichicon (America) Corporation Motor Run Capacitor, 6Uf, Rad; Dielectric Type Icel By Nichicon MABA034600KJS

Description
MOTOR RUN CAPACITOR, 6UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
MOTOR RUN CAPACITOR, 6UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 6Uf, Rad; Dielectric Type Icel By Nichicon - 78AH2762 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 6Uf, Rad; Dielectric Type Icel By Nichicon
78AH2762
Motor Run Capacitor, 6Uf, Rad; Dielectric Type Icel By Nichicon 78AH2762
MOTOR RUN CAPACITOR, 6UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 6UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH2762
Product Name Motor Run Capacitor, 6Uf, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor; PC Pin
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details