Nichicon (America) Corporation Motor Run Capacitor, 2.2Uf, 250Vac, Rad; Dielectric Type Icel By Nichicon MABA034220KHL

Description
MOTOR RUN CAPACITOR, 2.2UF, 250VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:32mmRoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 2.2UF, 250VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:32mmRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Motor Run Capacitor, 2.2µF, 250Vac, Radial Box by Nichicon is designed for general-purpose AC applications, particularly in motor run and speed control circuits. It features a polypropylene dielectric and is constructed with vacuum deposited metal layers for electrodes. The capacitor is housed in a solvent-resistant plastic case that meets UL 94 V-1 minimum standards and is flame retardant. It has a capacitance tolerance of ±10% and operates within a temperature range of -40°C to +100°C. The capacitor is compliant with various standards, including IEC 60068 and EN 60252-1, and is RoHS compliant. It is suitable for applications requiring reliable performance in medium-low power switching scenarios. The product is also available with different lead configurations and lengths to accommodate various mounting requirements.

Datasheet Summary
Powered by GS/AI

The Motor Run Capacitor, 2.2µF, 250Vac, Radial Box by Nichicon is designed for general-purpose AC applications, particularly in motor run and speed control circuits. It features a polypropylene dielectric and is constructed with vacuum deposited metal layers for electrodes. The capacitor is housed in a solvent-resistant plastic case that meets UL 94 V-1 minimum standards and is flame retardant. It has a capacitance tolerance of ±10% and operates within a temperature range of -40°C to +100°C. The capacitor is compliant with various standards, including IEC 60068 and EN 60252-1, and is RoHS compliant. It is suitable for applications requiring reliable performance in medium-low power switching scenarios. The product is also available with different lead configurations and lengths to accommodate various mounting requirements.

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 2.2Uf, 250Vac, Rad; Dielectric Type Icel By Nichicon - 78AH4904 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 2.2Uf, 250Vac, Rad; Dielectric Type Icel By Nichicon
78AH4904
Motor Run Capacitor, 2.2Uf, 250Vac, Rad; Dielectric Type Icel By Nichicon 78AH4904
MOTOR RUN CAPACITOR, 2.2UF, 250VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:32mmRoHS Compliant: Yes

MOTOR RUN CAPACITOR, 2.2UF, 250VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH4904
Product Name Motor Run Capacitor, 2.2Uf, 250Vac, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details