Nichicon (America) Corporation Capacitors - Film Capacitors MABA025150KJS

Description
CAP FILM 15UF 10% 600VDC RADIAL
Description
CAP FILM 15UF 10% 600VDC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MABA025150KJS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MABA025150KJS
Capacitors - Film Capacitors MABA025150KJS
CAP FILM 15UF 10% 600VDC RADIAL

CAP FILM 15UF 10% 600VDC RADIAL

Supplier's Site
Motor Run Capacitor, 15Uf, 320V, Rad; Dielectric Type Icel By Nichicon - 78AH2732 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 15Uf, 320V, Rad; Dielectric Type Icel By Nichicon
78AH2732
Motor Run Capacitor, 15Uf, 320V, Rad; Dielectric Type Icel By Nichicon 78AH2732
MOTOR RUN CAPACITOR, 15UF, 320V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:42.5mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 15UF, 320V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:42.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MABA025150KJS 78AH2732
Product Name Capacitors - Film Capacitors Motor Run Capacitor, 15Uf, 320V, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications Motors / Motor Starting; Motor Run Motors / Motor Starting
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AHR45C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers