Nichicon (America) Corporation Motor Run Capacitor, 4.7Uf, 320V, Rad; Dielectric Type Icel By Nichicon MABA024470KJS

Description
MOTOR RUN CAPACITOR, 4.7UF, 320V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:42.5mm RoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 4.7UF, 320V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:42.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 4.7Uf, 320V, Rad; Dielectric Type Icel By Nichicon - 78AH2715 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 4.7Uf, 320V, Rad; Dielectric Type Icel By Nichicon
78AH2715
Motor Run Capacitor, 4.7Uf, 320V, Rad; Dielectric Type Icel By Nichicon 78AH2715
MOTOR RUN CAPACITOR, 4.7UF, 320V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:42.5mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 4.7UF, 320V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:42.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH2715
Product Name Motor Run Capacitor, 4.7Uf, 320V, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details