Nichicon (America) Corporation Motor Start, Motor Run Capacitors (AC) MABA024300KIS

Description
3µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - MABA024300KIS-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
MABA024300KIS-ND
Motor Start, Motor Run Capacitors (AC) MABA024300KIS-ND
3µF Film Capacitor 600V Polypropylene (PP), Metallized Radial

3µF Film Capacitor 600V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Motor Run Capacitor, 3Uf, 320V, Rad; Dielectric Type Icel By Nichicon - 78AH2703 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 3Uf, 320V, Rad; Dielectric Type Icel By Nichicon
78AH2703
Motor Run Capacitor, 3Uf, 320V, Rad; Dielectric Type Icel By Nichicon 78AH2703
MOTOR RUN CAPACITOR, 3UF, 320V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:39.5mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 3UF, 320V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:39.5mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MABA024300KIS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MABA024300KIS
Film Capacitors MABA024300KIS
CAP FILM 3UF 10% 600VDC RAD

CAP FILM 3UF 10% 600VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MABA024300KIS-ND 78AH2703 MABA024300KIS
Product Name Motor Start, Motor Run Capacitors (AC) Motor Run Capacitor, 3Uf, 320V, Rad; Dielectric Type Icel By Nichicon Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3 microF 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details