Nichicon (America) Corporation Motor Start, Motor Run Capacitors (AC) MABA024300KHS

Description
3µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - MABA024300KHS-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
MABA024300KHS-ND
Motor Start, Motor Run Capacitors (AC) MABA024300KHS-ND
3µF Film Capacitor 600V Polypropylene (PP), Metallized Radial

3µF Film Capacitor 600V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Motor Run Capacitor, 3Uf, 320V, Rad; Dielectric Type Icel By Nichicon - 78AH2702 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 3Uf, 320V, Rad; Dielectric Type Icel By Nichicon
78AH2702
Motor Run Capacitor, 3Uf, 320V, Rad; Dielectric Type Icel By Nichicon 78AH2702
MOTOR RUN CAPACITOR, 3UF, 320V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:32mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 3UF, 320V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:32mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MABA024300KHS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MABA024300KHS
Film Capacitors MABA024300KHS
CAP FILM 3UF 10% 600VDC RAD

CAP FILM 3UF 10% 600VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MABA024300KHS-ND 78AH2702 MABA024300KHS
Product Name Motor Start, Motor Run Capacitors (AC) Motor Run Capacitor, 3Uf, 320V, Rad; Dielectric Type Icel By Nichicon Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3 microF 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1725541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers