MOTOR RUN CAPACITOR, 0.75UF, 320VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.75µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:26.5mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 78AH4840 |
| Product Name | Motor Run Capacitor, 0.75Uf, 320Vac, Rad; Dielectric Type Icel By Nichicon |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | Motors / Motor Starting |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Metallized PP |