Nichicon (America) Corporation Motor Run Capacitor, 3.5Uf, 400Vac, Rad; Dielectric Type Icel By Nichicon MABA014350KJL

Description
MOTOR RUN CAPACITOR, 3.5UF, 400VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Height:33.5mm RoHS Compliant: Yes
Datasheet
Description
MOTOR RUN CAPACITOR, 3.5UF, 400VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Height:33.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 3.5Uf, 400Vac, Rad; Dielectric Type Icel By Nichicon - 78AH4820 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 3.5Uf, 400Vac, Rad; Dielectric Type Icel By Nichicon
78AH4820
Motor Run Capacitor, 3.5Uf, 400Vac, Rad; Dielectric Type Icel By Nichicon 78AH4820
MOTOR RUN CAPACITOR, 3.5UF, 400VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Height:33.5mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 3.5UF, 400VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Height:33.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH4820
Product Name Motor Run Capacitor, 3.5Uf, 400Vac, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details