Nichicon (America) Corporation Motor Run Capacitor, 1Uf, 400Vac, Rad; Dielectric Type Icel By Nichicon MABA014100KIL

Description
MOTOR RUN CAPACITOR, 1UF, 400VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:39.5mm RoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 1UF, 400VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:39.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 1Uf, 400Vac, Rad; Dielectric Type Icel By Nichicon - 78AH4805 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 1Uf, 400Vac, Rad; Dielectric Type Icel By Nichicon
78AH4805
Motor Run Capacitor, 1Uf, 400Vac, Rad; Dielectric Type Icel By Nichicon 78AH4805
MOTOR RUN CAPACITOR, 1UF, 400VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:39.5mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 1UF, 400VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:39.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH4805
Product Name Motor Run Capacitor, 1Uf, 400Vac, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers