Nichicon (America) Corporation Motor Start, Motor Run Capacitors (AC) MABA013680KHS

Description
0.68µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - MABA013680KHS-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
MABA013680KHS-ND
Motor Start, Motor Run Capacitors (AC) MABA013680KHS-ND
0.68µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Motor Run Capacitor, 0.68Uf, 400V, Rad; Dielectric Type Icel By Nichicon - 78AH2638 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 0.68Uf, 400V, Rad; Dielectric Type Icel By Nichicon
78AH2638
Motor Run Capacitor, 0.68Uf, 400V, Rad; Dielectric Type Icel By Nichicon 78AH2638
MOTOR RUN CAPACITOR, 0.68UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:32mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 0.68UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:32mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MABA013680KHS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MABA013680KHS
Film Capacitors MABA013680KHS
CAP FILM 0.68UF 10% 800VDC RAD

CAP FILM 0.68UF 10% 800VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MABA013680KHS-ND 78AH2638 MABA013680KHS
Product Name Motor Start, Motor Run Capacitors (AC) Motor Run Capacitor, 0.68Uf, 400V, Rad; Dielectric Type Icel By Nichicon Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Paper Film Capacitors - 104MACQRL680 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details