Nichicon (America) Corporation Aluminum Electrolytic Capacitors LNY2W821MSEF

Description
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-9265-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-9265-ND
Aluminum Electrolytic Capacitors 493-9265-ND
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 820Uf, 450V, 20%, Screw; Capacitance Nichicon - 77R5348 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 820Uf, 450V, 20%, Screw; Capacitance Nichicon
77R5348
Aluminum Electrolytic Capacitor, 820Uf, 450V, 20%, Screw; Capacitance Nichicon 77R5348
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 450V, 20%, SCREW; Capacitance:820µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 450V, 20%, SCREW; Capacitance:820µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 493-9265-ND 77R5348
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 820Uf, 450V, 20%, Screw; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Screw
Applications General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details