Nichicon (America) Corporation Aluminum Electrolytic Capacitors LNY2W182MSEF

Description
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-9269-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-9269-ND
Aluminum Electrolytic Capacitors 493-9269-ND
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LNY2W182MSEF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LNY2W182MSEF
Capacitors - Aluminum Electrolytic Capacitors LNY2W182MSEF
CAP ALUM 1800UF 20% 450V SCREW

CAP ALUM 1800UF 20% 450V SCREW

Supplier's Site
Capacitor Alum Elec, 1800Uf, 450V, 20%, Screw; Capacitance Nichicon - 77R5330 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1800Uf, 450V, 20%, Screw; Capacitance Nichicon
77R5330
Capacitor Alum Elec, 1800Uf, 450V, 20%, Screw; Capacitance Nichicon 77R5330
CAPACITOR ALUM ELEC, 1800UF, 450V, 20%, SCREW; Capacitance:1800µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Lead Spacing:22mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1800UF, 450V, 20%, SCREW; Capacitance:1800µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Lead Spacing:22mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-9269-ND LNY2W182MSEF 77R5330
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 1800Uf, 450V, 20%, Screw; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details