Nichicon (America) Corporation Aluminum Capacitors - LNX2L272MSEH LNX2L272MSEH

Description
Manufacturer: Nichicon Win Source Part Number: 778120-LNX2L272MSEH Series: LNX Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 2700μF Tolerance: ±20% Lead Spacing: 1.252" (31.80mm) Lifetime @ Temp.: 5000 Hrs @ 85°C Polarization: Polar Family Name: NX Categories: Capacitors Dimension: 3.000" Dia (76.20mm) Ripple Current - Low Frequency: 9.4A @ 120Hz Height - Seated (Maximum): 6.024" (153.00mm) Voltage Rating DC: 550V Alternative Parts (Cross-Reference): B43456A7278M005; ALS70H272MF550; B43456A7278M000; B43456A7278M007 ; ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nichicon Win Source Part Number: 778120-LNX2L272MSEH Series: LNX Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 2700μF Tolerance: ±20% Lead Spacing: 1.252" (31.80mm) Lifetime @ Temp.: 5000 Hrs @ 85°C Polarization: Polar Family Name: NX Categories: Capacitors Dimension: 3.000" Dia (76.20mm) Ripple Current - Low Frequency: 9.4A @ 120Hz Height - Seated (Maximum): 6.024" (153.00mm) Voltage Rating DC: 550V Alternative Parts (Cross-Reference): B43456A7278M005; ALS70H272MF550; B43456A7278M000; B43456A7278M007 ; ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - LNX2L272MSEH - 778120-LNX2L272MSEH - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - LNX2L272MSEH
778120-LNX2L272MSEH
Aluminum Capacitors - LNX2L272MSEH 778120-LNX2L272MSEH
Manufacturer: Nichicon Win Source Part Number: 778120-LNX2L272MSEH Series: LNX Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 2700μF Tolerance: ±20% Lead Spacing: 1.252" (31.80mm) Lifetime @ Temp.: 5000 Hrs @ 85°C Polarization: Polar Family Name: NX Categories: Capacitors Dimension: 3.000" Dia (76.20mm) Ripple Current - Low Frequency: 9.4A @ 120Hz Height - Seated (Maximum): 6.024" (153.00mm) Voltage Rating DC: 550V Alternative Parts (Cross-Reference): B43456A7278M005; ALS70H272MF550; B43456A7278M000; B43456A7278M007 ; ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Nichicon
Win Source Part Number: 778120-LNX2L272MSEH
Series: LNX
Packaging: Bulk
Operating Temperature Range: -25°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 2700μF
Tolerance: ±20%
Lead Spacing: 1.252" (31.80mm)
Lifetime @ Temp.: 5000 Hrs @ 85°C
Polarization: Polar
Family Name: NX
Categories: Capacitors
Dimension: 3.000" Dia (76.20mm)
Ripple Current - Low Frequency: 9.4A @ 120Hz
Height - Seated (Maximum): 6.024" (153.00mm)
Voltage Rating DC: 550V
Alternative Parts (Cross-Reference): B43456A7278M005; ALS70H272MF550; B43456A7278M000; B43456A7278M007 ;
ECCN: EAR99
Country of Origin: China, Japan, Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-9192-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-9192-ND
Aluminum Electrolytic Capacitors 493-9192-ND
2700µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C

2700µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LNX2L272MSEH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LNX2L272MSEH
Capacitors - Aluminum Electrolytic Capacitors LNX2L272MSEH
CAP ALUM 2700UF 20% 550V SCREW

CAP ALUM 2700UF 20% 550V SCREW

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 778120-LNX2L272MSEH 493-9192-ND LNX2L272MSEH
Product Name Aluminum Capacitors - LNX2L272MSEH Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF 2700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 550 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers