Nichicon (America) Corporation Aluminum Electrolytic Capacitors LNT2G471MSEC

Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-9044-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-9044-ND
Aluminum Electrolytic Capacitors 493-9044-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 105°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LNT2G471MSEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LNT2G471MSEC
Capacitors - Aluminum Electrolytic Capacitors LNT2G471MSEC
CAP ALUM 470UF 20% 400V SCREW

CAP ALUM 470UF 20% 400V SCREW

Supplier's Site
Capacitor Alum Elect, 470Uf, 400V, 20%, Screw; Capacitance Nichicon - 58R5917 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 470Uf, 400V, 20%, Screw; Capacitance Nichicon
58R5917
Capacitor Alum Elect, 470Uf, 400V, 20%, Screw; Capacitance Nichicon 58R5917
CAPACITOR ALUM ELECT, 470UF, 400V, 20%, SCREW; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 470UF, 400V, 20%, SCREW; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-9044-ND LNT2G471MSEC 58R5917
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 470Uf, 400V, 20%, Screw; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details