10000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 105°C
Win Source Part Number: 1339925-LNT2D103MSE
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: LNT
Package: Bulk
Size / Dimension: 3.000" Dia (76.20mm)
Applications: General Purpose
Height - Seated (Max): 4.843" (123.00mm)
Standard Package: 5
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 1.252" (31.80mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: Nichicon
Ripple Current @ Low Frequency: 8.2 A @ 120 Hz
Ripple Current @ High Frequency: 9.43 A @ 10 kHz
Snap in & Terminal / BULK
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-9008-ND | 1339925-LNT2D103MSE | 58R5884 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Snap In & Terminal / Bulk Nichicon |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Features | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |