Nichicon (America) Corporation Aluminum Electrolytic Capacitors LNC2H152MSEG

Description
1500µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C
Request a Quote
Description
1500µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, 1500µF, 500V, 20%, Screw terminal type from Nichicon is designed for high-performance applications, particularly in industrial power supplies and inverter circuitry. It operates effectively within a temperature range of -40°C to +85°C and has a load life of 5000 hours at 85°C when subjected to ripple current. The capacitor features a capacitance tolerance of ±20% at 120Hz and 20°C, with a maximum leakage current specification that does not exceed 5 mA or the rated capacitance in microamperes after 5 minutes of rated voltage application. It is compliant with the RoHS directive, ensuring it meets environmental standards. This capacitor is suitable for applications requiring high ripple current handling and is particularly effective in high-frequency regenerative voltage scenarios, making it a reliable choice for demanding electronic designs.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, 1500µF, 500V, 20%, Screw terminal type from Nichicon is designed for high-performance applications, particularly in industrial power supplies and inverter circuitry. It operates effectively within a temperature range of -40°C to +85°C and has a load life of 5000 hours at 85°C when subjected to ripple current. The capacitor features a capacitance tolerance of ±20% at 120Hz and 20°C, with a maximum leakage current specification that does not exceed 5 mA or the rated capacitance in microamperes after 5 minutes of rated voltage application. It is compliant with the RoHS directive, ensuring it meets environmental standards. This capacitor is suitable for applications requiring high ripple current handling and is particularly effective in high-frequency regenerative voltage scenarios, making it a reliable choice for demanding electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-8814-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-8814-ND
Aluminum Electrolytic Capacitors 493-8814-ND
1500µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C

1500µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LNC2H152MSEG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LNC2H152MSEG
Capacitors - Aluminum Electrolytic Capacitors LNC2H152MSEG
CAP ALUM 1500UF 20% 500V SCREW

CAP ALUM 1500UF 20% 500V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor, 1500Uf, 500V, 20%, Screw; Capacitance Nichicon - 27T9707 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1500Uf, 500V, 20%, Screw; Capacitance Nichicon
27T9707
Aluminum Electrolytic Capacitor, 1500Uf, 500V, 20%, Screw; Capacitance Nichicon 27T9707
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 500V, 20%, SCREW; Capacitance:1500µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 500V, 20%, SCREW; Capacitance:1500µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-8814-ND LNC2H152MSEG 27T9707
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1500Uf, 500V, 20%, Screw; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C593U040EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers