470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Capacitor Snap-in Series LS 470uF 400V
Capacitor Snap-in Series LS 470uF 400V
Electrolytic Capacitor, Snap-in, LS Series, 470 F, 20%, 400 V, 35 mm RoHS Compliant: Yes
CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 400VDC, 35X35MM, SNAP IN 2PINS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 400V SNAP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-2588-ND | 8467209P | 1671501 | 18K6511 | 22100516 | LLS2G471MELC |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Electrolytic Capacitor, Snap-In, Ls Series, 470 F, 20%, 400 V, 35 Mm Rohs Compliant Nichicon | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |