Nichicon (America) Corporation Aluminum Electrolytic Capacitors LLS2D331MELZ

Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-2508-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2508-ND
Aluminum Electrolytic Capacitors 493-2508-ND
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec 330Uf, 200V, 20%, Snap-In; Capacitance Nichicon - 54K6639 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 330Uf, 200V, 20%, Snap-In; Capacitance Nichicon
54K6639
Capacitor Alum Elec 330Uf, 200V, 20%, Snap-In; Capacitance Nichicon 54K6639
CAPACITOR ALUM ELEC 330UF, 200V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 330UF, 200V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - LLS2D331MELZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LLS2D331MELZ
Capacitors - Aluminum Electrolytic Capacitors LLS2D331MELZ
CAP ALUM 330UF 20% 200V SNAP

CAP ALUM 330UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-2508-ND 54K6639 LLS2D331MELZ
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 330Uf, 200V, 20%, Snap-In; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers