Nichicon (America) Corporation Aluminum Electrolytic Capacitors LLG2D122MELB30

Description
1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LLG2D122MELB30-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LLG2D122MELB30-ND
Aluminum Electrolytic Capacitors LLG2D122MELB30-ND
1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Snap In & Terminal / Bulk Nichicon - 58R5387 - Newark, An Avnet Company
Chicago, IL, United States
Snap In & Terminal / Bulk Nichicon
58R5387
Snap In & Terminal / Bulk Nichicon 58R5387
Snap in & Terminal / BULK

Snap in & Terminal / BULK

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - LLG2D122MELB30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LLG2D122MELB30
Capacitors - Aluminum Electrolytic Capacitors LLG2D122MELB30
CAP ALUM 1200UF 20% 200V SNAP

CAP ALUM 1200UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number LLG2D122MELB30-ND 58R5387 LLG2D122MELB30
Product Name Aluminum Electrolytic Capacitors Snap In & Terminal / Bulk Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details