Cap Aluminum Lytic 3900uF 160V 20% (35 X 50mm) Snap-In 10mm 6000mA 2000h 85°C Bulk Product overview: LLG2C392MELC50 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900uF, 160V, 6000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900uF, 160V, 6000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LLG2C392MELC50 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360724-LLG2C392MELC
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: LLG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 3900 µF
Tolerance: ±20%
Voltage - Rated: 160 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Applications: General Purpose
Ripple Current @ Low Frequency: 6 A @ 120 Hz
Ripple Current @ High Frequency: 9 A @ 50 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.378" Dia (35.00mm)
Height - Seated (Max): 2.047" (52.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
3900µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Snap in & Terminal / BULK
CAP ALUM 3900UF 20% 160V SNAP
CAP ALUM 3900UF 20% 160V SNAP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-LLG2C392MELC50 | 1360724-LLG2C392MELC50 | 493-7205-ND | 58R5378 | LLG2C392MELC50 | LLG2C392MELC50 |
| Product Name | 3900uF 160V 6000mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Snap In & Terminal / Bulk Nichicon | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF | 3900 microF | 3900 microF |