Nichicon (America) Corporation 8200uF 71V 4350mA Capacitor LKSH2822MESB

Description
Cap Aluminum Lytic 8200uF 71V 20% (30 X 50mm) Snap-In 10mm 4350mA 1000h 85°C Bulk Product overview: LKSH2822MESB from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200uF, 71V, 4350mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200uF, 71V, 4350mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LKSH2822MESB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 8200uF 71V 20% (30 X 50mm) Snap-In 10mm 4350mA 1000h 85°C Bulk Product overview: LKSH2822MESB from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200uF, 71V, 4350mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200uF, 71V, 4350mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LKSH2822MESB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8200uF 71V 4350mA Capacitor
58-LKSH2822MESB
8200uF 71V 4350mA Capacitor 58-LKSH2822MESB
Cap Aluminum Lytic 8200uF 71V 20% (30 X 50mm) Snap-In 10mm 4350mA 1000h 85°C Bulk Product overview: LKSH2822MESB from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200uF, 71V, 4350mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200uF, 71V, 4350mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LKSH2822MESB can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 8200uF 71V 20% (30 X 50mm) Snap-In 10mm 4350mA 1000h 85°C Bulk Product overview: LKSH2822MESB from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200uF, 71V, 4350mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200uF, 71V, 4350mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LKSH2822MESB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 493-14705-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-14705-ND
Aluminum Electrolytic Capacitors 493-14705-ND
8200µF Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C

8200µF Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - LKSH2822MESB - 762054-LKSH2822MESB - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - LKSH2822MESB
762054-LKSH2822MESB
Aluminum Capacitors - LKSH2822MESB 762054-LKSH2822MESB
Manufacturer: Nichicon Win Source Part Number: 762054-LKSH2822MESB Series: LKS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Applications: Audio Capacitance: 8200μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Family Name: KS Categories: Capacitors Dimension: 1.181" Dia (30.00mm) Ripple Current - Low Frequency: 4.35A @ 120Hz Height - Seated (Maximum): 2.047" (52.00mm) ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Nichicon
Win Source Part Number: 762054-LKSH2822MESB
Series: LKS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Applications: Audio
Capacitance: 8200μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Family Name: KS
Categories: Capacitors
Dimension: 1.181" Dia (30.00mm)
Ripple Current - Low Frequency: 4.35A @ 120Hz
Height - Seated (Maximum): 2.047" (52.00mm)
ECCN: EAR99
Country of Origin: China, Japan, Malaysia
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LKSH2822MESB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LKSH2822MESB
Capacitors - Aluminum Electrolytic Capacitors LKSH2822MESB
CAP ALUM 8200UF 20% 71V SNAP

CAP ALUM 8200UF 20% 71V SNAP

Supplier's Site
Snap In & Terminal / Bulk Nichicon - 09AJ0600 - Newark, An Avnet Company
Chicago, IL, United States
Snap In & Terminal / Bulk Nichicon
09AJ0600
Snap In & Terminal / Bulk Nichicon 09AJ0600
Snap in & Terminal / BULK

Snap in & Terminal / BULK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-LKSH2822MESB 493-14705-ND 762054-LKSH2822MESB LKSH2822MESB 09AJ0600
Product Name 8200uF 71V 4350mA Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - LKSH2822MESB Capacitors - Aluminum Electrolytic Capacitors Snap In & Terminal / Bulk Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF 8200 microF 8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details