Nichicon (America) Corporation Aluminum Electrolytic Capacitors LKS1H103MESB

Description
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-14385-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-14385-ND
Aluminum Electrolytic Capacitors 493-14385-ND
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C

10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 10000Uf, 80V, 20%, Snap In; Capacitance Nichicon - 58R5293 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10000Uf, 80V, 20%, Snap In; Capacitance Nichicon
58R5293
Aluminum Electrolytic Capacitor, 10000Uf, 80V, 20%, Snap In; Capacitance Nichicon 58R5293
ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 80V, 20%, SNAP IN; Capacitance:10000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 80V, 20%, SNAP IN; Capacitance:10000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LKS1H103MESB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LKS1H103MESB
Capacitors - Aluminum Electrolytic Capacitors LKS1H103MESB
CAP ALUM 10000UF 20% 50V SNAP

CAP ALUM 10000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-14385-ND 58R5293 LKS1H103MESB
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10000Uf, 80V, 20%, Snap In; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details