Nichicon (America) Corporation Aluminum Electrolytic Capacitors LKG1K223MKZS

Description
22000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LKG1K223MKZS-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LKG1K223MKZS-ND
Aluminum Electrolytic Capacitors LKG1K223MKZS-ND
22000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 1000 Hrs @ 85°C

22000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LKG1K223MKZS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LKG1K223MKZS
Capacitors - Aluminum Electrolytic Capacitors LKG1K223MKZS
CAP ALUM 22000UF 20% 80V SLD LU

CAP ALUM 22000UF 20% 80V SLD LU

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number LKG1K223MKZS-ND LKG1K223MKZS
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details