Nichicon (America) Corporation Aluminum Electrolytic Capacitors LGU2W560MELY

Description
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-2843-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2843-ND
Aluminum Electrolytic Capacitors 493-2843-ND
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1348585-LGU2W560MELY - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1348585-LGU2W560MELY
Capacitors - Aluminum Electrolytic Capacitors 1348585-LGU2W560MELY
Win Source Part Number: 1348585-LGU2W560MELY Category: Capacitors - Aluminum Electrolytic Capacitors Series: LGU Package: Bulk Size / Dimension: 0.787" Dia (20.00mm) Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 250 Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Nichicon Ripple Current @ Low Frequency: 510 mA @ 120 Hz Ripple Current @ High Frequency: 729.3 mA @ 50 kHz

Win Source Part Number: 1348585-LGU2W560MELY
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: LGU
Package: Bulk
Size / Dimension: 0.787" Dia (20.00mm)
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 250
Capacitance: 56 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Nichicon
Ripple Current @ Low Frequency: 510 mA @ 120 Hz
Ripple Current @ High Frequency: 729.3 mA @ 50 kHz

Buy Now Datasheet
Capacitor,56Uf,450Vdc,20-% Tol,20+% Tol Nichicon - 54K6092 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,56Uf,450Vdc,20-% Tol,20+% Tol Nichicon
54K6092
Capacitor,56Uf,450Vdc,20-% Tol,20+% Tol Nichicon 54K6092
Capacitor,56uF,450VD C,20-% Tol,20+% Tol

Capacitor,56uF,450VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - LGU2W560MELY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LGU2W560MELY
Capacitors - Aluminum Electrolytic Capacitors LGU2W560MELY
CAP ALUM 56UF 20% 450V SNAP

CAP ALUM 56UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-2843-ND 1348585-LGU2W560MELY 54K6092 LGU2W560MELY
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,56Uf,450Vdc,20-% Tol,20+% Tol Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers