180µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAPACITOR ALUM ELECT, 180UF, 220V, 20%, CAN; Capacitance:180µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:25mmRoHS Compliant: Yes
CAP ALUM 180UF 20% 220V SNAP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-2719-ND | 54K6047 | LGU2P181MELY |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 180Uf, 220V, 20%, Can; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Snap-In | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |