Nichicon (America) Corporation Aluminum Electrolytic Capacitors LGU2E221MELZ

Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-2751-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2751-ND
Aluminum Electrolytic Capacitors 493-2751-ND
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1069571-LGU2E221MELZ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1069571-LGU2E221MELZ
Capacitors - Aluminum Electrolytic Capacitors 1069571-LGU2E221MELZ
Win Source Part Number: 1069571-LGU2E221MELZ Category: Capacitors>Aluminum Electrolytic Capacitors Series: LGU Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 250 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.866" Dia (22.00mm) Alternative Parts (Cross-Reference): LGU2D221MELY; SLP221M250A3P3; SLP221M200A1P3; 381LX221M200H012; LLS2E221MELZ; EEUED2D221; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Nichicon Other Names: 493-2751 Ripple Current @ Low Frequency: 1 A @ 120 Hz Ripple Current @ High Frequency: 1.5 A @ 50 kHz

Win Source Part Number: 1069571-LGU2E221MELZ
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: LGU
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 250
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
Alternative Parts (Cross-Reference): LGU2D221MELY; SLP221M250A3P3; SLP221M200A1P3; 381LX221M200H012; LLS2E221MELZ; EEUED2D221;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Nichicon
Other Names: 493-2751
Ripple Current @ Low Frequency: 1 A @ 120 Hz
Ripple Current @ High Frequency: 1.5 A @ 50 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LGU2E221MELZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LGU2E221MELZ
Capacitors - Aluminum Electrolytic Capacitors LGU2E221MELZ
CAP ALUM 220UF 20% 250V SNAP

CAP ALUM 220UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-2751-ND 1069571-LGU2E221MELZ LGU2E221MELZ
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details