Nichicon (America) Corporation 270uF 400V 1300mA Capacitor LAS2G271MELA40

Description
Cap Aluminum Lytic 270uF 400V 20% (25 X 40mm) Snap-In 10mm 1300mA 2000h 105°C Bulk Product overview: LAS2G271MELA40 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 400V, 1300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 400V, 1300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LAS2G271MELA40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 270uF 400V 20% (25 X 40mm) Snap-In 10mm 1300mA 2000h 105°C Bulk Product overview: LAS2G271MELA40 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 400V, 1300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 400V, 1300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LAS2G271MELA40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270uF 400V 1300mA Capacitor
58-LAS2G271MELA40
270uF 400V 1300mA Capacitor 58-LAS2G271MELA40
Cap Aluminum Lytic 270uF 400V 20% (25 X 40mm) Snap-In 10mm 1300mA 2000h 105°C Bulk Product overview: LAS2G271MELA40 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 400V, 1300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 400V, 1300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LAS2G271MELA40 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 270uF 400V 20% (25 X 40mm) Snap-In 10mm 1300mA 2000h 105°C Bulk Product overview: LAS2G271MELA40 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 400V, 1300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 400V, 1300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LAS2G271MELA40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1382457-LAS2G271MELA40 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1382457-LAS2G271MELA40
Capacitors - Aluminum Electrolytic Capacitors 1382457-LAS2G271MELA40
Win Source Part Number: 1382457-LAS2G271MELA 40 Category: Capacitors>Aluminum Electrolytic Capacitors Series: LAS Package: Bulk Size / Dimension: 0.984" Dia (25.00mm) Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Nichicon Ripple Current @ Low Frequency: 1.3 A @ 120 Hz Ripple Current @ High Frequency: 1.495 A @ 10 kHz Standard Package: 250 pcs

Win Source Part Number: 1382457-LAS2G271MELA40
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: LAS
Package: Bulk
Size / Dimension: 0.984" Dia (25.00mm)
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Nichicon
Ripple Current @ Low Frequency: 1.3 A @ 120 Hz
Ripple Current @ High Frequency: 1.495 A @ 10 kHz
Standard Package: 250 pcs

Buy Now Datasheet
Aluminum Electrolytic Capacitors - LAS2G271MELA40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LAS2G271MELA40-ND
Aluminum Electrolytic Capacitors LAS2G271MELA40-ND
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LAS2G271MELA40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LAS2G271MELA40
Capacitors - Aluminum Electrolytic Capacitors LAS2G271MELA40
CAP ALUM 270UF 20% 400V SNAP

CAP ALUM 270UF 20% 400V SNAP

Supplier's Site
Snap In & Terminal / Bulk Nichicon - 31Y2252 - Newark, An Avnet Company
Chicago, IL, United States
Snap In & Terminal / Bulk Nichicon
31Y2252
Snap In & Terminal / Bulk Nichicon 31Y2252
Snap in & Terminal / BULK

Snap in & Terminal / BULK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-LAS2G271MELA40 1382457-LAS2G271MELA40 LAS2G271MELA40-ND LAS2G271MELA40 31Y2252
Product Name 270uF 400V 1300mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Snap In & Terminal / Bulk Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Capacitance Range 270 microF 270 microF 270 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details