Nichicon (America) Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors JUWT1685MHD

Description
6.8F (EDLC) Supercapacitor 2.7V Radial, Can 800mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
6.8F (EDLC) Supercapacitor 2.7V Radial, Can 800mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 493-4334-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
493-4334-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 493-4334-ND
6.8F (EDLC) Supercapacitor 2.7V Radial, Can 800mOhm @ 1kHz 1000 Hrs @ 70°C

6.8F (EDLC) Supercapacitor 2.7V Radial, Can 800mOhm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1097704-JUWT1685MHD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1097704-JUWT1685MHD
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1097704-JUWT1685MHD
Win Source Part Number: 1097704-JUWT1685MHD Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: EVerCAP® JUW Termination: PC Pins Package: Bulk Height - Seated (Max): 0.866" (22.00mm) Standard Package: 100 Capacitance: 6.8 F Tolerance: ±20% Voltage - Rated: 2.7 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 800mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 70°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Nichicon Other Names: 493-4334

Win Source Part Number: 1097704-JUWT1685MHD
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: EVerCAP® JUW
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 100
Capacitance: 6.8 F
Tolerance: ±20%
Voltage - Rated: 2.7 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 800mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Other Names: 493-4334

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - JUWT1685MHD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
JUWT1685MHD
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors JUWT1685MHD
CAP 6.8F 20% 2.7V T/H

CAP 6.8F 20% 2.7V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - JUWT1685MHD - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
JUWT1685MHD
Electric Double Layer Capacitors (EDLC), Supercapacitors JUWT1685MHD
CAP 6.8F 20% 2.7V T/H

CAP 6.8F 20% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-4334-ND 1097704-JUWT1685MHD JUWT1685MHD JUWT1685MHD
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 6.80E6 microF 6.80E6 microF 6.80E6 microF 6.80E6 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers