Nichicon (America) Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors JUWT1126MPD

Description
12F (EDLC) Supercapacitor 2.7V Radial, Can 400mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
12F (EDLC) Supercapacitor 2.7V Radial, Can 400mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 493-4335-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
493-4335-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 493-4335-ND
12F (EDLC) Supercapacitor 2.7V Radial, Can 400mOhm @ 1kHz 1000 Hrs @ 70°C

12F (EDLC) Supercapacitor 2.7V Radial, Can 400mOhm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - JUWT1126MPD - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
JUWT1126MPD
Electric Double Layer Capacitors (EDLC), Supercapacitors JUWT1126MPD
CAP 12F 20% 2.7V T/H

CAP 12F 20% 2.7V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - JUWT1126MPD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
JUWT1126MPD
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors JUWT1126MPD
CAP 12F 20% 2.7V T/H

CAP 12F 20% 2.7V T/H

Supplier's Site
Capacitor, Double Layer, 12F, 2.7V, 0.4 Ohm; Capacitance Nichicon - 27T9833 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Double Layer, 12F, 2.7V, 0.4 Ohm; Capacitance Nichicon
27T9833
Capacitor, Double Layer, 12F, 2.7V, 0.4 Ohm; Capacitance Nichicon 27T9833
CAPACITOR, DOUBLE LAYER, 12F, 2.7V, 0.4 OHM; Capacitance:12F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can RoHS Compliant: Yes

CAPACITOR, DOUBLE LAYER, 12F, 2.7V, 0.4 OHM; Capacitance:12F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-4335-ND JUWT1126MPD JUWT1126MPD 27T9833
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor, Double Layer, 12F, 2.7V, 0.4 Ohm; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 1.20E7 microF 1.20E7 microF 1.20E7 microF 1.20E7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers