Nichicon (America) Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors JJC0E127MELC

Description
120F (EDLC) Supercapacitor 2.5V Radial, Can - Snap-In 50mOhm @ 1kHz 2000 Hrs @ 60°C
Request a Quote Datasheet
Description
120F (EDLC) Supercapacitor 2.5V Radial, Can - Snap-In 50mOhm @ 1kHz 2000 Hrs @ 60°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 493-3318-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
493-3318-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 493-3318-ND
120F (EDLC) Supercapacitor 2.5V Radial, Can - Snap-In 50mOhm @ 1kHz 2000 Hrs @ 60°C

120F (EDLC) Supercapacitor 2.5V Radial, Can - Snap-In 50mOhm @ 1kHz 2000 Hrs @ 60°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - JJC0E127MELC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
JJC0E127MELC
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors JJC0E127MELC
CAP 120F 20% 2.5V T/H

CAP 120F 20% 2.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 493-3318-ND JJC0E127MELC
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Capacitance Range 1.20E8 microF 1.20E8 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can - Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details