TANTALUM CAPACITOR, 1UF, 35V, 7.5 OHM, 0.2, 3216-12, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 35B9239 |
| Product Name | Tantalum Capacitor, 1Uf, 35V, 7.5 Ohm, 0.2, 3216-12, Full Reel; Capacitance Avx/nichicon |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1 microF |