Nichicon (America) Corporation Capacitor Tant, 6.8Uf 25V 1.8 Ohm 20%, 6032-25; Capacitance Avx/nichicon F931E685MCC

Description
CAPACITOR TANT, 6.8UF 25V 1.8 OHM 20%, 6032-25; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.8ohm; Features:General Purpose RoHS Compliant: Yes
Datasheet
Description
CAPACITOR TANT, 6.8UF 25V 1.8 OHM 20%, 6032-25; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.8ohm; Features:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 6.8Uf 25V 1.8 Ohm 20%, 6032-25; Capacitance Avx/nichicon - 35B9200 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf 25V 1.8 Ohm 20%, 6032-25; Capacitance Avx/nichicon
35B9200
Capacitor Tant, 6.8Uf 25V 1.8 Ohm 20%, 6032-25; Capacitance Avx/nichicon 35B9200
CAPACITOR TANT, 6.8UF 25V 1.8 OHM 20%, 6032-25; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.8ohm; Features:General Purpose RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF 25V 1.8 OHM 20%, 6032-25; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.8ohm; Features:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 35B9200
Product Name Capacitor Tant, 6.8Uf 25V 1.8 Ohm 20%, 6032-25; Capacitance Avx/nichicon
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details