Nichicon (America) Corporation Capacitor Tant, 3.3Uf 16V 4.5 Ohm 20%, 3216-12; Capacitance Avx/nichicon F931C335MAA

Description
CAPACITOR TANT, 3.3UF 16V 4.5 OHM 20%, 3216-12; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:129mA RoHS Compliant: Yes
Datasheet
Description
CAPACITOR TANT, 3.3UF 16V 4.5 OHM 20%, 3216-12; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:129mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 3.3Uf 16V 4.5 Ohm 20%, 3216-12; Capacitance Avx/nichicon - 35B9104 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf 16V 4.5 Ohm 20%, 3216-12; Capacitance Avx/nichicon
35B9104
Capacitor Tant, 3.3Uf 16V 4.5 Ohm 20%, 3216-12; Capacitance Avx/nichicon 35B9104
CAPACITOR TANT, 3.3UF 16V 4.5 OHM 20%, 3216-12; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:129mA RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF 16V 4.5 OHM 20%, 3216-12; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:129mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf 16V 4.5 Ohm 20%, 3216-12; Capacitance Avx/nichicon - 58R3281 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf 16V 4.5 Ohm 20%, 3216-12; Capacitance Avx/nichicon
58R3281
Tantalum Capacitor, 3.3Uf 16V 4.5 Ohm 20%, 3216-12; Capacitance Avx/nichicon 58R3281
TANTALUM CAPACITOR, 3.3UF 16V 4.5 OHM 20%, 3216-12; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF 16V 4.5 OHM 20%, 3216-12; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 35B9104
Product Name Capacitor Tant, 3.3Uf 16V 4.5 Ohm 20%, 3216-12; Capacitance Avx/nichicon
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers