Nichicon (America) Corporation Cap, Tantalum, 100Uf, 6.3V, Case A; Capacitance Avx/nichicon F930J107MAA

Description
CAP, TANTALUM, 100UF, 6.3V, CASE A; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:194mA RoHS Compliant: Yes
Datasheet
Description
CAP, TANTALUM, 100UF, 6.3V, CASE A; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:194mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Tantalum, 100Uf, 6.3V, Case A; Capacitance Avx/nichicon - 82AC9099 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 100Uf, 6.3V, Case A; Capacitance Avx/nichicon
82AC9099
Cap, Tantalum, 100Uf, 6.3V, Case A; Capacitance Avx/nichicon 82AC9099
CAP, TANTALUM, 100UF, 6.3V, CASE A; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:194mA RoHS Compliant: Yes

CAP, TANTALUM, 100UF, 6.3V, CASE A; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:194mA RoHS Compliant: Yes

Supplier's Site Datasheet
New Smd Standard Pl / T&r Rohs Compliant Avx/nichicon - 88T9388 - Newark, An Avnet Company
Chicago, IL, United States
New Smd Standard Pl / T&r Rohs Compliant Avx/nichicon
88T9388
New Smd Standard Pl / T&r Rohs Compliant Avx/nichicon 88T9388
NEW SMD STANDARD PL / T&R ROHS COMPLIANT: YES

NEW SMD STANDARD PL / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 82AC9099 88T9388
Product Name Cap, Tantalum, 100Uf, 6.3V, Case A; Capacitance Avx/nichicon New Smd Standard Pl / T&r Rohs Compliant Avx/nichicon
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details