CAP FILM 6UF -5% +10% 400VAC RAD
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | EEC2G605HWNM07 |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | Motors / Motor Starting; Motor Run |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |