Nichia Corporation Optics - LEDs - Light Pipes - NSSW100CT NSSW100CT

Description
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981128-NSSW100CT Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981128-NSSW100CT Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - NSSW100CT - 981128-NSSW100CT - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - NSSW100CT
981128-NSSW100CT
Optics - LEDs - Light Pipes - NSSW100CT 981128-NSSW100CT
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981128-NSSW100CT Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981128-NSSW100CT
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 981128-NSSW100CT
Product Name Optics - LEDs - Light Pipes - NSSW100CT
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-BAN-CZ0A0452CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers