Nichia Corporation Optics - LEDs - Light Pipes - NS6L083BT NS6L083BT

Description
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988948-NS6L083BT Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988948-NS6L083BT Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - NS6L083BT - 988948-NS6L083BT - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - NS6L083BT
988948-NS6L083BT
Optics - LEDs - Light Pipes - NS6L083BT 988948-NS6L083BT
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988948-NS6L083BT Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988948-NS6L083BT
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 988948-NS6L083BT
Product Name Optics - LEDs - Light Pipes - NS6L083BT
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared Light Emitting Diode Top View Type - SIR-34ST3F - ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 27 degrees
Optical Power Output 8 milliwatts
View Details
3 suppliers
LED Indication - Discrete - 1497-1052-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details