NIC Components Corp. Res, 953R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50T9530BTRF

Description
RES, 953R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:953ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 953R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:953ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 953R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 14AH8857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
14AH8857
Res, 953R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 14AH8857
RES, 953R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:953ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 953R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:953ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 953R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 22AH7573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
22AH7573
Res, 953R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 22AH7573
RES, 953R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:953ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 953R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:953ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH8857
Product Name Res, 953R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers