NIC Components Corp. Res, 604K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50F6043CTRF

Description
RES, 604K, 1%, 0.5W, 2512, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 604K, 1%, 0.5W, 2512, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 15AH7870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
15AH7870
Res, 604K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 15AH7870
RES, 604K, 1%, 0.5W, 2512, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 604K, 1%, 0.5W, 2512, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 26AH5977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
26AH5977
Res, 604K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 26AH5977
RES, 604K, 1%, 0.5W, 2512, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 604K, 1%, 0.5W, 2512, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH7870
Product Name Res, 604K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers