NIC Components Corp. Res, 499R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25C4990CTRF

Description
RES, 499R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 499R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 26AH9231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
26AH9231
Res, 499R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 26AH9231
RES, 499R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 499R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 15AH2712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
15AH2712
Res, 499R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 15AH2712
RES, 499R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 499R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH9231
Product Name Res, 499R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details