NIC Components Corp. Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25C3320BTRF

Description
RES, 332R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 332R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 17AH7676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
17AH7676
Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 17AH7676
RES, 332R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 332R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 13AH7161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
13AH7161
Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 13AH7161
RES, 332R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 332R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH7676
Product Name Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details