NIC Components Corp. Res, 6K81, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25B6811CTRF

Description
RES, 6K81, 0.1%, 0.25W, 2010, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 0.1%, 0.25W, 2010, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 11AH2349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
11AH2349
Res, 6K81, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 11AH2349
RES, 6K81, 0.1%, 0.25W, 2010, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.25W, 2010, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 27AH6914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
27AH6914
Res, 6K81, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 27AH6914
RES, 6K81, 0.1%, 0.25W, 2010, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.25W, 2010, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH2349
Product Name Res, 6K81, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details