NIC Components Corp. Res, 30R1, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25B30R1CTRF

Description
RES, 30R1, 0.1%, 0.25W, 2010, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 30R1, 0.1%, 0.25W, 2010, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30R1, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 12AH5017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
12AH5017
Res, 30R1, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 12AH5017
RES, 30R1, 0.1%, 0.25W, 2010, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 30R1, 0.1%, 0.25W, 2010, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R1, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 27AH6881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
27AH6881
Res, 30R1, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 27AH6881
RES, 30R1, 0.1%, 0.25W, 2010, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 30R1, 0.1%, 0.25W, 2010, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH5017
Product Name Res, 30R1, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details